ICY BOX logo

ICY BOX IB-1124L-C3 USB 3.2 Gen 1 (3.1 Gen 1) Type-B Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88442
Info modified on:
14 Mar 2024, 15:51:01
Short summary description ICY BOX IB-1124L-C3 USB 3.2 Gen 1 (3.1 Gen 1) Type-B Black:

ICY BOX IB-1124L-C3, HDD, SSD, Serial ATA, Serial ATA II, Serial ATA III, 2.5,3.5", USB 3.2 Gen 1 (3.1 Gen 1) Type-B, Black, Plastic

Long summary description ICY BOX IB-1124L-C3 USB 3.2 Gen 1 (3.1 Gen 1) Type-B Black:

ICY BOX IB-1124L-C3. Storage media type: HDD, SSD, Storage drive interface: Serial ATA, Serial ATA II, Serial ATA III, Storage drive sizes supported: 2.5,3.5". Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-B. Product color: Black, Material: Plastic, Maximum data transfer rate: 5 Gbit/s. Width: 3.35" (85 mm), Depth: 6.54" (166 mm), Height: 2.6" (66 mm). Package width: 5.12" (130 mm), Package depth: 2.95" (75 mm), Package height: 9.17" (233 mm)

Video
Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.