ICY BOX logo

ICY BOX IB-HUB1404 socket-outlet Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83261
Info modified on:
10 Aug 2024, 06:36:58
Short summary description ICY BOX IB-HUB1404 socket-outlet Black:

ICY BOX IB-HUB1404, Black, Plastic, Charging, 2.56" (65 mm), 2.24" (57 mm), 2.24" (57 mm)

Long summary description ICY BOX IB-HUB1404 socket-outlet Black:

ICY BOX IB-HUB1404. Product color: Black, Housing material: Plastic, LED indicators: Charging. Width: 2.56" (65 mm), Depth: 2.24" (57 mm), Height: 2.24" (57 mm). Quantity per pack: 1 pc(s), Package width: 3.35" (85 mm), Package depth: 7.87" (200 mm). Country of origin: China, Master (outer) case width: 14.6" (370 mm), Master (outer) case length: 21.1" (535 mm). Output voltage: 5 V, Output current: 4 A

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.