ICY BOX logo

ICY BOX IB-AC534-C USB graphics adapter 4096 x 2160 pixels Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78383
Info modified on:
09 Jan 2023, 14:49:37
Short summary description ICY BOX IB-AC534-C USB graphics adapter 4096 x 2160 pixels Black:

ICY BOX IB-AC534-C, USB Type-C, HDMI output, 4096 x 2160 pixels

Long summary description ICY BOX IB-AC534-C USB graphics adapter 4096 x 2160 pixels Black:

ICY BOX IB-AC534-C. USB connector type: USB Type-C, USB connector gender: Male, USB connector form factor: Straight. Product color: Black, Housing material: Plastic. Width: 0.984" (25 mm), Depth: 1.97" (50 mm), Height: 0.394" (10 mm). Package type: Box, Package width: 3.94" (100 mm), Package depth: 0.787" (20 mm). Quantity per pack: 1 pc(s)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.