ICY BOX logo

ICY BOX IB-545SSK disk array 0 TB Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33840
Info modified on:
09 Oct 2023, 14:35:49
Short summary description ICY BOX IB-545SSK disk array 0 TB Black:

ICY BOX IB-545SSK, 0 TB, Serial ATA, Serial ATA II, Serial ATA III, 3.5", 4.25 lbs (1.93 kg), Black

Long summary description ICY BOX IB-545SSK disk array 0 TB Black:

ICY BOX IB-545SSK. Total installed storage capacity: 0 TB, Storage drive interface: Serial ATA, Serial ATA II, Serial ATA III, Storage drive size: 3.5", Number of storage drives supported: 5, Supported storage drive types: HDD. Width: 5.71" (145 mm), Depth: 7.48" (190 mm), Height: 5.12" (130 mm), Weight: 4.25 lbs (1.93 kg). Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.