ICY BOX IB-NAS4220-B, Black
ICY BOX IB-NAS4220-B. Supported storage drive interfaces: Serial ATA, Storage drive size: 3.5", RAID levels: 0, 1, JBOD. Compliance industry standards: EXT2, EXT3, FAT32. Product color: Black. Weight: 3.53 lbs (1.6 kg). Dimensions (WxDxH): 9.57 x 5.43 x 3.23" (243 x 138 x 82 mm)