ICY BOX IB-LAN104, 5 V, 2 A, 2.12 oz (60 g), 12.8" (325 mm), 13.2" (335 mm), 12" (305 mm)
ICY BOX IB-LAN104. Output voltage: 5 V, Output current: 2 A. Weight: 2.12 oz (60 g). Package width: 12.8" (325 mm), Package depth: 13.2" (335 mm), Package height: 12" (305 mm). Dimensions (WxDxH): 3.62 x 0.748 x 1.93" (92 x 19 x 49 mm), Interface: RJ-45, 4 x USB 2.0, Compatible operating systems: Windows XP/Vista/Win 7 (64 & 32bit)