ICY BOX logo

ICY BOX IB-223U3A-B HDD/SSD enclosure Black 2.5"

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126120
Info modified on:
14 Apr 2024, 08:42:45
Short summary description ICY BOX IB-223U3A-B HDD/SSD enclosure Black 2.5":

ICY BOX IB-223U3A-B, HDD/SSD enclosure, 2.5", Serial ATA, Serial ATA II, Serial ATA III, 5 Gbit/s, Hot-swap, Black

Long summary description ICY BOX IB-223U3A-B HDD/SSD enclosure Black 2.5":

ICY BOX IB-223U3A-B. Product type: HDD/SSD enclosure. Number of storage drives supported: 1, Storage drive size: 2.5", Supported storage drive interfaces: Serial ATA, Serial ATA II, Serial ATA III. Data transfer rate: 5 Gbit/s. Hot-swap. Product color: Black. USB connector type: Micro-USB B

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.