Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - AMD Opteron 6176 SE 2.3 GHz
- - 12 MB L3 Socket G34
- - Processor cores: 12 45 nm 64-bit 105 W
Long product name IBM Upgrade AMD Opteron 6176 SE processor 2.3 GHz 12 MB L3
:
Upgrade AMD Opteron 6176 SE, 2300MHz, 12MB L3
The short editorial description of IBM Upgrade AMD Opteron 6176 SE processor 2.3 GHz 12 MB L3
Upgrade AMD Opteron 6176 SE, 2300MHz, 12MB L3
More>>>
Short summary description IBM Upgrade AMD Opteron 6176 SE processor 2.3 GHz 12 MB L3:
This short summary of the IBM Upgrade AMD Opteron 6176 SE processor 2.3 GHz 12 MB L3 data-sheet is auto-generated and uses the product title and the first six key specs.
IBM Upgrade AMD Opteron 6176 SE, AMD Opteron, Socket G34, 45 nm, 6176 SE, 2.3 GHz, 64-bit
Long summary description IBM Upgrade AMD Opteron 6176 SE processor 2.3 GHz 12 MB L3:
This is an auto-generated long summary of IBM Upgrade AMD Opteron 6176 SE processor 2.3 GHz 12 MB L3 based on the first three specs of the first five spec groups.
IBM Upgrade AMD Opteron 6176 SE. Processor family: AMD Opteron, Processor socket: Socket G34, Processor lithography: 45 nm. Market segment: Desktop. L1 cache: 0.128 MB