i-tec PCE2S, PCI, RS-232, Low-profile, PCIe 1.0, RS-232, Moschip MCS9901
i-tec PCE2S. Host interface: PCI, Output interface: RS-232, Expansion card form factor: Low-profile. Chipset: Moschip MCS9901, FIFO (First In, First Out): 256 B. Width: 7.09" (180 mm), Depth: 2.56" (65 mm), Height: 0.748" (19 mm). Package width: 7.28" (185 mm), Package depth: 5.24" (133 mm), Package height: 1.34" (34 mm)