i-tec logo

i-tec USB-C DP Dual HDMI Docking Station with Power Delivery 100 W Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black

Data-sheet quality:
created/standardized by Icecat
Product views:
1218
Info modified on:
14 Jul 2025, 10:56:54
Short summary description i-tec USB-C DP Dual HDMI Docking Station with Power Delivery 100 W Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black:

i-tec USB-C DP Dual HDMI Docking Station with Power Delivery 100 W, Wired, USB 3.2 Gen 2 (3.1 Gen 2) Type-C, 100 W, 10,100,1000 Mbit/s, Black, 10 Gbit/s

Long summary description i-tec USB-C DP Dual HDMI Docking Station with Power Delivery 100 W Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black:

i-tec USB-C DP Dual HDMI Docking Station with Power Delivery 100 W. Connectivity technology: Wired, Host interface: USB 3.2 Gen 2 (3.1 Gen 2) Type-C, USB Power Delivery up to: 100 W. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product color: Black, Data transfer rate: 10 Gbit/s, Maximum digital resolution: 3840 x 2160 pixels. Power source type: USB, Power connector: USB Type-C, Power consumption (max): 100 W. Windows operating systems supported: Windows 10, Windows 11, Other operating systems supported: Android, ChromeOS, iPadOS

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.