HyperX logo

HyperX 2GB 800MHz DDR2 memory module

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30800
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
07 Mar 2024
Short summary description HyperX 2GB 800MHz DDR2 memory module:

HyperX 2GB 800MHz DDR2, 2 GB, DDR2, 800 MHz, 240-pin DIMM

Long summary description HyperX 2GB 800MHz DDR2 memory module:

HyperX 2GB 800MHz DDR2. Internal memory: 2 GB, Internal memory type: DDR2, Memory clock speed: 800 MHz, Memory form factor: 240-pin DIMM, CAS latency: 4

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.