HyperX logo

HyperX Genesis 8GB (2x4GB) DDR3-1600MHz memory module

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35958
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
07 Mar 2024
Short summary description HyperX Genesis 8GB (2x4GB) DDR3-1600MHz memory module:

HyperX Genesis 8GB (2x4GB) DDR3-1600MHz, 8 GB, 2 x 4 GB, DDR3, 1600 MHz, 240-pin DIMM, Blue

Long summary description HyperX Genesis 8GB (2x4GB) DDR3-1600MHz memory module:

HyperX Genesis 8GB (2x4GB) DDR3-1600MHz. Component for: PC/server, Internal memory: 8 GB, Memory layout (modules x size): 2 x 4 GB, Internal memory type: DDR3, Memory clock speed: 1600 MHz, Memory form factor: 240-pin DIMM, CAS latency: 9, Product color: Blue

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.