HyperX logo

HyperX Predator HX446C19PB3AK2/16 memory module 16 GB 2 x 8 GB DDR4 4600 MT/s

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24122
Info modified on:
20 Jun 2025, 14:01:55
End of life date:
07 Mar 2024
Short summary description HyperX Predator HX446C19PB3AK2/16 memory module 16 GB 2 x 8 GB DDR4 4600 MT/s:

HyperX Predator HX446C19PB3AK2/16, 16 GB, 2 x 8 GB, DDR4, 288-pin DIMM

Long summary description HyperX Predator HX446C19PB3AK2/16 memory module 16 GB 2 x 8 GB DDR4 4600 MT/s:

HyperX Predator HX446C19PB3AK2/16. Component for: PC/server, Internal memory: 16 GB, Memory layout (modules x size): 2 x 8 GB, Internal memory type: DDR4, Memory form factor: 288-pin DIMM

Video
Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.