HyperX logo

HyperX FURY Red 8GB DDR4 3200 MHz memory module 1 x 8 GB

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56006
Info modified on:
08 Mar 2024, 09:07:54
End of life date:
07 Mar 2024
Short summary description HyperX FURY Red 8GB DDR4 3200 MHz memory module 1 x 8 GB:

HyperX FURY Red 8GB DDR4 3200 MHz, 8 GB, 1 x 8 GB, DDR4, 3200 MHz, 288-pin DIMM, Red

Long summary description HyperX FURY Red 8GB DDR4 3200 MHz memory module 1 x 8 GB:

HyperX FURY Red 8GB DDR4 3200 MHz. Component for: PC/server, Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR4, Memory clock speed: 3200 MHz, Memory form factor: 288-pin DIMM, CAS latency: 18, Product color: Red

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.