HyperX logo

HyperX FURY Pro Gaming Mouse Pad (extra large) Black

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46868
Info modified on:
21 Oct 2022, 10:14:32
Short summary description HyperX FURY Pro Gaming Mouse Pad (extra large) Black:

HyperX FURY Pro Gaming Mouse Pad (extra large), Black, Monochromatic, Fabric, Rubber

Long summary description HyperX FURY Pro Gaming Mouse Pad (extra large) Black:

HyperX FURY Pro Gaming Mouse Pad (extra large). Width: 16.5" (420 mm), Depth: 35.4" (900 mm). Product color: Black, Surface coloration: Monochromatic, Material: Fabric, Rubber

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.