Huawei Y7 Pro 2019, 6.26", 1520 x 720 pixels, 3 GB, 32 GB, 13 MP, Black
Huawei Y7 Pro 2019. Display diagonal: 6.26", Display resolution: 1520 x 720 pixels. Processor family: Qualcomm Snapdragon, Processor model: 450. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Battery capacity: 4000 mAh. Product color: Black. Weight: 5.93 oz (168 g)