Huawei logo

Huawei USG6650 hardware firewall 3U 20 Gbit/s

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59096
Info modified on:
14 Mar 2024, 17:46:15
Short summary description Huawei USG6650 hardware firewall 3U 20 Gbit/s:

Huawei USG6650, 20 Gbit/s, 15 Gbit/s, 8800 Mbit/s, 320 Mbit/s, 16 µs, 1194 BTU/h

Long summary description Huawei USG6650 hardware firewall 3U 20 Gbit/s:

Huawei USG6650. Firewall throughput: 20 Gbit/s, VPN throughput: 15 Gbit/s, IPS/IDS throughput: 8800 Mbit/s. Heat dissipation: 1194 BTU/h, Concurrent users: 5000 user(s), Noise level: 64.2 dB. Connectivity technology: Wired, Console port: RJ-45/Mini-USB, Remote management port: RJ-45 (Gigabit). Form factor: 3U. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Power supply: 350 W

Video
Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.