Huawei logo

Huawei MediaPad 10 FHD 3G 16 GB 10.1" 2 GB Wi-Fi 4 (802.11n) Android Black, Silver

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43150
Info modified on:
23 Apr 2021, 09:45:52
Short summary description Huawei MediaPad 10 FHD 3G 16 GB 10.1" 2 GB Wi-Fi 4 (802.11n) Android Black, Silver:

Huawei MediaPad 10 FHD, 10.1", 1920 x 1200 pixels, 16 GB, 2 GB, Android, Black, Silver

Long summary description Huawei MediaPad 10 FHD 3G 16 GB 10.1" 2 GB Wi-Fi 4 (802.11n) Android Black, Silver:

Huawei MediaPad 10 FHD. Display diagonal: 10.1", Display resolution: 1920 x 1200 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.4 GHz. Internal memory: 2 GB. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Weight: 20.5 oz (580 g). Operating system installed: Android. Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.