Huawei logo

Huawei IdeaHub S2 Interactive flat panel 86" Wi-Fi 4K Ultra HD Black Touchscreen Built-in processor

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6661
Info modified on:
20 Dec 2024, 08:47:02
Short summary description Huawei IdeaHub S2 Interactive flat panel 86" Wi-Fi 4K Ultra HD Black Touchscreen Built-in processor:

Huawei IdeaHub S2, Interactive flat panel, 86", 3840 x 2160 pixels, Wi-Fi

Long summary description Huawei IdeaHub S2 Interactive flat panel 86" Wi-Fi 4K Ultra HD Black Touchscreen Built-in processor:

Huawei IdeaHub S2. Product design: Interactive flat panel. Display diagonal: 86", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Touchscreen. Wi-Fi. Product color: Black

The Story
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.