HUAWEI eKit IdeaHub S2, Interactive flat panel, 65", 3840 x 2160 pixels, Wi-Fi
HUAWEI eKit IdeaHub S2. Product design: Interactive flat panel. Display diagonal: 65", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Touchscreen. Wi-Fi. Product color: Black