Huawei MateBook, 12", 2160 x 1440 pixels, 256 GB, 8 GB, Windows 10 Home, Gold
Huawei MateBook. Display diagonal: 12", Display resolution: 2160 x 1440 pixels. Internal storage capacity: 256 GB. Processor frequency: 1.1 GHz, Processor family: Intel® Core™ m5, Processor model: m5-6Y54. Internal memory: 8 GB. Rear camera resolution (numeric): 0 MP, Front camera resolution (numeric): 5 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Weight: 22.6 oz (640 g). Operating system installed: Windows 10 Home. Product color: Gold