Huawei logo

Huawei E5172 wireless router Fast Ethernet 4G

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
204050
Info modified on:
09 Aug 2022, 09:30:08
Short summary description Huawei E5172 wireless router Fast Ethernet 4G:

Huawei E5172, Wi-Fi 4 (802.11n), Ethernet LAN, 3G, 4G, 4G

Long summary description Huawei E5172 wireless router Fast Ethernet 4G:

Huawei E5172. Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Mobile network generation: 4G, 2G standards: Edge, GPRS, GSM, 3G standards: HSDPA, HSPA+, HSUPA. Security algorithms: WEP, WPA, WPA2. Width: 6.81" (173 mm), Depth: 1.26" (32 mm), Height: 4.88" (124 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.