Huawei logo

Huawei CE6810-24S2Q-LI network switch Managed L2/L3/L4 1U Black, Gray

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53904
Info modified on:
14 Mar 2024, 19:47:57
Short summary description Huawei CE6810-24S2Q-LI network switch Managed L2/L3/L4 1U Black, Gray:

Huawei CE6810-24S2Q-LI, Managed, L2/L3/L4, 40 Gigabit Ethernet, Rack mounting, 1U

Long summary description Huawei CE6810-24S2Q-LI network switch Managed L2/L3/L4 1U Black, Gray:

Huawei CE6810-24S2Q-LI. Switch type: Managed, Switch layer: L2/L3/L4. Switching optical modules type: 40 Gigabit Ethernet. USB 2.0 ports quantity: 1, Console port: RJ-45. MAC address table: 128000 entries, Switching capacity: 640 Gbit/s. Networking standards: IEEE 802.1p, IEEE 802.1x, IEEE 802.3az. Rack mounting, Form factor: 1U

Video
Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.