Huawei logo

Huawei RH2288H V3 server Rack (2U) Intel® Xeon® E5 v4 E5-2630V4 2.2 GHz 16 GB DDR4-SDRAM

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56060
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Huawei RH2288H V3 server Rack (2U) Intel® Xeon® E5 v4 E5-2630V4 2.2 GHz 16 GB DDR4-SDRAM:

Huawei RH2288H V3, 2.2 GHz, E5-2630V4, 16 GB, DDR4-SDRAM, Serial ATA III, Serial Attached SCSI (SAS), Rack (2U)

Long summary description Huawei RH2288H V3 server Rack (2U) Intel® Xeon® E5 v4 E5-2630V4 2.2 GHz 16 GB DDR4-SDRAM:

Huawei RH2288H V3. Processor family: Intel® Xeon® E5 v4, Processor frequency: 2.2 GHz, Processor model: E5-2630V4. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 16 GB. HDD size: 2.5", HDD interface: Serial ATA III, Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Redundant power supply (RPS) support. Chassis type: Rack (2U)

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.