Huawei B525s-23a, Wi-Fi 4 (802.11n), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, 3G, White, Tabletop router
Huawei B525s-23a. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s. Mobile network generation: 4G, 2G standards: GSM, 3G standards: HSPA, UMTS. Product type: Tabletop router, Product color: White. Antenna design: Internal. Width: 6.42" (163 mm), Depth: 8.9" (226 mm), Height: 2.05" (52 mm)