Huawei logo

Huawei CloudEngine S5735-L24P4XE-TA-V2 Managed Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black, Silver

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12077
Info modified on:
10 Aug 2024, 10:51:29
Short summary description Huawei CloudEngine S5735-L24P4XE-TA-V2 Managed Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black, Silver:

Huawei CloudEngine S5735-L24P4XE-TA-V2, Managed, Gigabit Ethernet (10/100/1000), Power over Ethernet (PoE), Rack mounting, 1U

Long summary description Huawei CloudEngine S5735-L24P4XE-TA-V2 Managed Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black, Silver:

Huawei CloudEngine S5735-L24P4XE-TA-V2. Switch type: Managed. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 24, USB 2.0 ports quantity: 1, Console port: RJ-45. MAC address table: 32768 entries, Switching capacity: 176 Gbit/s. Networking standards: IEEE 802.1AX, IEEE 802.1D, IEEE 802.1Q, IEEE 802.1ab, IEEE 802.1ad, IEEE 802.1ag, IEEE 802.1p,.... Power over Ethernet (PoE). Rack mounting, Form factor: 1U

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.