Huawei logo

Huawei Gentle Monster Eyewear Smart Jackbye-01 smartglasses Bluetooth

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98057
Info modified on:
25 Jun 2020, 12:17:20
Short summary description Huawei Gentle Monster Eyewear Smart Jackbye-01 smartglasses Bluetooth:

Huawei Gentle Monster Eyewear Smart Jackbye-01, Full rim, Black, Black, Lithium Polymer (LiPo), 2200 mAh, 2.5 h

Long summary description Huawei Gentle Monster Eyewear Smart Jackbye-01 smartglasses Bluetooth:

Huawei Gentle Monster Eyewear Smart Jackbye-01. Glasses frame type: Full rim, Frame color: Black, Lens color: Black. Battery technology: Lithium Polymer (LiPo), Battery capacity: 2200 mAh, Battery life (max): 2.5 h. Width: 6.11" (155.1 mm), Depth: 2.29" (58.2 mm), Height: 1.14" (29 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.