Huawei logo

Huawei AD80HW computer monitor 23.8" 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69567
Info modified on:
27 May 2024, 15:41:23
Short summary description Huawei AD80HW computer monitor 23.8" 1920 x 1080 pixels Full HD Black:

Huawei AD80HW, 23.8", 1920 x 1080 pixels, Full HD, 5 ms, Black

Long summary description Huawei AD80HW computer monitor 23.8" 1920 x 1080 pixels Full HD Black:

Huawei AD80HW. Display diagonal: 23.8", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.