Huawei MediaPad T5, 10.1", 1920 x 1200 pixels, 32 GB, 3 GB, Android 8.0, Black
Huawei MediaPad T5. Display diagonal: 10.1", Display resolution: 1920 x 1200 pixels. Internal storage capacity: 32 GB. Processor frequency: 2.36 GHz, Processor family: Hisilicon Kirin, Processor model: 659. Internal memory: 3 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Assisted GPS (A-GPS). Weight: 16.2 oz (460 g). Operating system installed: Android 8.0. Product color: Black