Huawei logo

Huawei P8 5.2" Android 5.0 4G Micro-USB 3 GB 2680 mAh Gray

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56439
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Huawei P8 5.2" Android 5.0 4G Micro-USB 3 GB 2680 mAh Gray:

Huawei P8 , 5.2", 1920 x 1080 pixels, 3 GB, 13 MP, Android 5.0, Gray

Long summary description Huawei P8 5.2" Android 5.0 4G Micro-USB 3 GB 2680 mAh Gray:

Huawei P8 . Display diagonal: 5.2", Display resolution: 1920 x 1080 pixels. Processor frequency: 2 GHz, Processor model: Kirin 930. RAM capacity: 3 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. Operating system installed: Android 5.0. Battery capacity: 2680 mAh. Product color: Gray. Weight: 4.02 oz (114 g)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.