Huawei logo

Huawei E303 Cellular network modem

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79336
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Huawei E303 Cellular network modem:

Huawei E303, Cellular network modem, White, Portable, 3G, Edge, GPRS, GSM, HSDPA, HSUPA, 850,900,1800,1900 MHz, 2100 MHz

Long summary description Huawei E303 Cellular network modem:

Huawei E303. Device type: Cellular network modem, Product color: White, Market positioning: Portable. Data network: 3G, Edge, GPRS, GSM, HSDPA, HSUPA, GSM bands supported: 850,900,1800,1900 MHz, UMTS bands supported: 2100 MHz. Compatible memory cards: MicroSD (TransFlash), microSDHC. Width: 1.06" (27 mm), Depth: 0.484" (12.3 mm), Height: 3.33" (84.5 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.