Huawei logo

Huawei MateDock 2 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52995
Info modified on:
03 Aug 2022, 06:18:26
Short summary description Huawei MateDock 2 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C White:

Huawei MateDock 2, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, White, Plastic, MateBook X Series / E / MateBook Series, 2.32" (58.9 mm)

Long summary description Huawei MateDock 2 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C White:

Huawei MateDock 2. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C. Product color: White, Housing material: Plastic, Compatibility: MateBook X Series / E / MateBook Series. Width: 2.32" (58.9 mm), Depth: 0.571" (14.5 mm), Height: 2.83" (71.8 mm). Quantity per pack: 1 pc(s), Package weight: 2.65 oz (75 g)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.