Huawei UPS2000-G-6K, Double-conversion (Online), 6 kVA, 5400 W, Sine, 80 V, 280 V
Huawei UPS2000-G-6K. UPS topology: Double-conversion (Online), Output power capacity: 6 kVA, Output power: 5400 W. Power plug: C13 coupler, AC outlets quantity: 2 AC outlet(s). Battery voltage: 240 V. Form factor: Rackmount/Tower, Product color: Black, Cooling type: Active. Cables included: Input power cable