Huawei logo

Huawei FusionServer 1288H V5 server barebone Rack (1U) Black, Gray

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79618
Info modified on:
10 Aug 2024, 11:52:04
Short summary description Huawei FusionServer 1288H V5 server barebone Rack (1U) Black, Gray:

Huawei FusionServer 1288H V5, Intel® Xeon®, DDR4-SDRAM, 3 TB, 3 TB, 2666 MHz, 2.5,3.5"

Long summary description Huawei FusionServer 1288H V5 server barebone Rack (1U) Black, Gray:

Huawei FusionServer 1288H V5. Compatible processor series: Intel® Xeon®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 3 TB, Maximum RDIMM memory: 3 TB. Storage drive sizes supported: 2.5,3.5", Supported storage drive interfaces: M.2, Serial Attached SCSI (SAS), Serial ATA, RAID levels: 0, 1, 5, 6, 10, 50, 60. Ethernet interface type: 10 Gigabit Ethernet, Gigabit Ethernet, Ethernet LAN data rates: 1000,10000 Mbit/s. Chassis type: Rack (1U), Product color: Black, Gray, Number of fans: 7 fan(s)

Video
Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.