Huawei logo

Huawei S2350-20TP-PWR-EI-AC Fast Ethernet (10/100) Power over Ethernet (PoE) Black

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24113
Info modified on:
14 Mar 2024, 18:23:45
Short summary description Huawei S2350-20TP-PWR-EI-AC Fast Ethernet (10/100) Power over Ethernet (PoE) Black:

Huawei S2350-20TP-PWR-EI-AC, Fast Ethernet (10/100), Power over Ethernet (PoE)

Long summary description Huawei S2350-20TP-PWR-EI-AC Fast Ethernet (10/100) Power over Ethernet (PoE) Black:

Huawei S2350-20TP-PWR-EI-AC. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 16, Console port: RJ-45. MAC address table: 16000 entries, Switching capacity: 11.2 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1w. Power over Ethernet (PoE)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.