Huawei logo

Huawei USG6525E-AC Managed L2/L3 Gigabit Ethernet (10/100/1000) 1U Gray

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8910
Info modified on:
10 Jul 2023, 18:04:26
Short summary description Huawei USG6525E-AC Managed L2/L3 Gigabit Ethernet (10/100/1000) 1U Gray:

Huawei USG6525E-AC, Managed, L2/L3, Gigabit Ethernet (10/100/1000), Rack mounting, 1U

Long summary description Huawei USG6525E-AC Managed L2/L3 Gigabit Ethernet (10/100/1000) 1U Gray:

Huawei USG6525E-AC. Switch type: Managed, Switch layer: L2/L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 10, Installed SFP+ modules quantity: 2, Console port: RJ-45, Power connector: AC-in jack. Rack mounting, Form factor: 1U

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.