Huawei logo

Huawei AR1220 wired router Gigabit Ethernet Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121454
Info modified on:
03 Jul 2023, 20:59:36
Short summary description Huawei AR1220 wired router Gigabit Ethernet Silver:

Huawei AR1220, Ethernet WAN, Gigabit Ethernet, Silver

Long summary description Huawei AR1220 wired router Gigabit Ethernet Silver:

Huawei AR1220. Networking standards: IEEE 802.3, Ethernet interface type: Gigabit Ethernet, Cabling technology: 10/100/1000Base-T(X). Security algorithms: WEP, WPA, WPA2, Authentication method: RADIUS, VPN support: IPSec VPN, GRE VPN. Flash memory: 256 MB, Internal memory: 512 MB. Product color: Silver. Power consumption (typical): 54 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz

Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.