Huawei logo

Huawei S6320-30C-EI-24S-DC Managed L2/L3 Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83665
Info modified on:
14 Mar 2024, 17:41:59
Short summary description Huawei S6320-30C-EI-24S-DC Managed L2/L3 Black:

Huawei S6320-30C-EI-24S-DC, Managed, L2/L3

Long summary description Huawei S6320-30C-EI-24S-DC Managed L2/L3 Black:

Huawei S6320-30C-EI-24S-DC. Switch type: Managed, Switch layer: L2/L3. USB 2.0 ports quantity: 1. MAC address table: 288000 entries. Networking standards: IEEE 802.1D, IEEE 802.1ag, IEEE 802.1s, IEEE 802.1w, IEEE 802.3ah. DC input voltage: 48 - 60 V

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.