Huawei logo

Huawei UPS2000-A-3KTTL uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2400 W 7 AC outlet(s)

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47887
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Huawei UPS2000-A-3KTTL uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2400 W 7 AC outlet(s):

Huawei UPS2000-A-3KTTL, Double-conversion (Online), 3 kVA, 2400 W, Sine, 110 V, 300 V

Long summary description Huawei UPS2000-A-3KTTL uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2400 W 7 AC outlet(s):

Huawei UPS2000-A-3KTTL. UPS topology: Double-conversion (Online), Output power capacity: 3 kVA, Output power: 2400 W. AC outlet types: C13 coupler, C19 coupler, AC outlets quantity: 7 AC outlet(s). Battery voltage: 72 V. Form factor: Tower, Product color: Black, Display type: LED. Width: 7.48" (190 mm), Depth: 16.6" (421 mm), Height: 12.5" (318 mm)

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.