HPE logo

HPE IMC Basic WLAN Manager Network management

Brand:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83837
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
90 days
Long product name HPE IMC Basic WLAN Manager Network management:

HP IMC Basic WLAN Manager Software Platform with 50 Access Points E-LTU

Short summary description HPE IMC Basic WLAN Manager Network management:

HPE IMC Basic WLAN Manager, Network management, 4096 MB, 3GHz Intel Pentium 4, 51200 MB, Microsoft Windows Server 2008 32-bit/64-bit Standard/Enterprise Ed., Windows Server 2008 R2 64-bit..., IE 9.0/10.0+ / Firefox 20+ / Chrome 26+

Long summary description HPE IMC Basic WLAN Manager Network management:

HPE IMC Basic WLAN Manager. Type: Network management. Minimum RAM: 4096 MB, Minimum processor: 3GHz Intel Pentium 4, Minimum storage drive space: 51200 MB. Platform: PC, Management platform: IMC

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.