location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE StorageWorks MSL6030 Storage auto loader & library Tape Cartridge 12 TB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StorageWorks MSL6030
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AD607B show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47225
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HPE StorageWorks MSL6030 Storage auto loader & library Tape Cartridge 12 TB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Storage auto loader & library Tape Cartridge Black, Graphite
  • - Number of slots (max): 30
  • - 5U
  • - Native capacity: 12 TB Compressed capacity: 24 TB
Guarantee: 1 year
Long product name HPE StorageWorks MSL6030 Storage auto loader & library Tape Cartridge 12 TB :
The short editorial description of HPE StorageWorks MSL6030 Storage auto loader & library Tape Cartridge 12 TB

HP StorageWorks MSL6030 2 Ultrium 960 Drive Tape Library
More>>>
Short summary description HPE StorageWorks MSL6030 Storage auto loader & library Tape Cartridge 12 TB:
This short summary of the HPE StorageWorks MSL6030 Storage auto loader & library Tape Cartridge 12 TB data-sheet is auto-generated and uses the product title and the first six key specs.

HPE StorageWorks MSL6030, Storage auto loader & library, Tape Cartridge, 5U, Ultra 320 SCSI, LTO-3, Black, Graphite

Long summary description HPE StorageWorks MSL6030 Storage auto loader & library Tape Cartridge 12 TB:
This is an auto-generated long summary of HPE StorageWorks MSL6030 Storage auto loader & library Tape Cartridge 12 TB based on the first three specs of the first five spec groups.

HPE StorageWorks MSL6030. Product type: Storage auto loader & library, Media type: Tape Cartridge, Form factor: 5U. Native capacity: 12 TB, Compressed capacity: 24 TB. Weight: 84.2 lbs (38.2 kg). Dimensions (WxDxH): 40 x 25.2 x 15.7" (1016 x 641.3 x 400 mm)

Brand Image Article code product Stock Price from
HPE

HPE AJ028A backup storage device Storage drive Tape Cartridge LTO 800 GB
(show image)
AJ028A AJ028A 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks MSL System/e Rack-mount Kit Storage array Tape Cartridge
(show image)
AG164A StorageWorks MSL System/e Rack-mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks MSL 5U Table Top to 10K Rack Conversion Kit Storage array Tape Cartridge
(show image)
AG162A StorageWorks MSL 5U Table Top to 10K Rack Conversion Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks MSL 5U Table Top to Alpha/HP Rack Conversion Kit Storage array Tape Cartridge
(show image)
AG161A StorageWorks MSL 5U Table Top to Alpha/HP Rack Conversion Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks MSL 10U Pass-Thru Extender Kit Storage array Tape Cartridge
(show image)
AG160A StorageWorks MSL 10U Pass-Thru Extender Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks MSL6000 10U Rack to Table Top Kit Storage array Tape Cartridge
(show image)
AD627B StorageWorks MSL6000 10U Rack to Table Top Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks MSL e1200-320 4Gb Interface Controller Storage array Tape Cartridge
(show image)
AD577A StorageWorks MSL e1200-320 4Gb Interface Controller 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks MSL Universal Pass-Thru Mechanism Storage array Tape Cartridge
(show image)
AG163A StorageWorks MSL Universal Pass-Thru Mechanism 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks MSL 5U Pass-Thru Extender Kit Storage array Tape Cartridge
(show image)
AG159A StorageWorks MSL 5U Pass-Thru Extender Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks MSL6000 Ultrium 960 Drive
(show image)
AD612B StorageWorks MSL6000 Ultrium 960 Drive 0.00
(excl. VAT)
0 (incl. VAT)