location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE AJ028A backup storage device Storage drive Tape Cartridge LTO 800 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AJ028A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AJ028A show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62027
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2022 09:34:56
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HPE AJ028A backup storage device Storage drive Tape Cartridge LTO 800 GB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Storage drive Tape Cartridge
  • - Ultra320 LVD SCSI
  • - Data storage type: LTO 2:1
  • - Native capacity: 800 GB Compressed capacity: 1.6 TB
Long product name HPE AJ028A backup storage device Storage drive Tape Cartridge LTO 800 GB :
The short editorial description of HPE AJ028A backup storage device Storage drive Tape Cartridge LTO 800 GB

HP StorageWorks MSL6000 LTO-4 Ultrium 1840 Tape Drive Upgrade Kit
More>>>
Short summary description HPE AJ028A backup storage device Storage drive Tape Cartridge LTO 800 GB:
This short summary of the HPE AJ028A backup storage device Storage drive Tape Cartridge LTO 800 GB data-sheet is auto-generated and uses the product title and the first six key specs.

HPE AJ028A, Storage drive, Tape Cartridge, Ultra320 LVD SCSI, 2:1, LTO, 800 GB

Long summary description HPE AJ028A backup storage device Storage drive Tape Cartridge LTO 800 GB:
This is an auto-generated long summary of HPE AJ028A backup storage device Storage drive Tape Cartridge LTO 800 GB based on the first three specs of the first five spec groups.

HPE AJ028A. Product type: Storage drive, Media type: Tape Cartridge, Interface: Ultra320 LVD SCSI. Native capacity: 800 GB, Compressed capacity: 1.6 TB, Drive device, buffer size: 128 MB. Sustained data transfer rate (compressed): 240 MB/s, Sustained data transfer rate (native): 120 MB/s. Weight: 16 lbs (7.28 kg). Dimensions (WxDxH): 15.2 x 17.7 x 12.2" (386.1 x 449.6 x 309.9 mm)

Brand Image Article code product Stock Price from
HP StorageWorks MSL6060 2 LTO-4 Ultrium 1840 Tape Library Storage auto loader & library Tape Cartridge HP StorageWorks MSL6060 2 LTO-4 Ultrium 1840 Tape Library Storage auto loader & library Tape Cartridge
(show image)
AJ031A#PBP StorageWorks MSL6060 2 LTO-4 Ultrium 1840 Tape Library 0.00
(excl. VAT)
0 (incl. VAT)
HP StorageWorks MSL6030 2 Ultrium 960 Drive Fibre Channel Tape Library Storage auto loader & library Tape Cartridge HP StorageWorks MSL6030 2 Ultrium 960 Drive Fibre Channel Tape Library Storage auto loader & library Tape Cartridge
(show image)
AD609B StorageWorks MSL6030 2 Ultrium 960 Drive Fibre Channel Tape Library 0.00
(excl. VAT)
0 (incl. VAT)
HP StorageWorks MSL6030 1 LTO-4 Ultrium 1840 Fibre Channel Tape Library Storage auto loader & library Tape Cartridge HP StorageWorks MSL6030 1 LTO-4 Ultrium 1840 Fibre Channel Tape Library Storage auto loader & library Tape Cartridge
(show image)
AJ030A StorageWorks MSL6030 1 LTO-4 Ultrium 1840 Fibre Channel Tape Library 0.00
(excl. VAT)
0 (incl. VAT)
HP StorageWorks MSL6060 2 LTO-4 Ultrium 1840 Fibre Channel Library Storage auto loader & library Tape Cartridge HP StorageWorks MSL6060 2 LTO-4 Ultrium 1840 Fibre Channel Library Storage auto loader & library Tape Cartridge
(show image)
AJ032A StorageWorks MSL6060 2 LTO-4 Ultrium 1840 Fibre Channel Library 0.00
(excl. VAT)
0 (incl. VAT)
HP StorageWorks MSL6030 1 Ultrium 960 Drive Tape Library Storage auto loader & library Tape Cartridge HP StorageWorks MSL6030 1 Ultrium 960 Drive Tape Library Storage auto loader & library Tape Cartridge
(show image)
AD606B StorageWorks MSL6030 1 Ultrium 960 Drive Tape Library 0.00
(excl. VAT)
0 (incl. VAT)
HP StorageWorks MSL6030 1 Ultrium 960 Drive Fibre Channel Tape Library Storage auto loader & library Tape Cartridge HP StorageWorks MSL6030 1 Ultrium 960 Drive Fibre Channel Tape Library Storage auto loader & library Tape Cartridge
(show image)
AD608B StorageWorks MSL6030 1 Ultrium 960 Drive Fibre Channel Tape Library 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks MSL6030 Storage auto loader & library Tape Cartridge 24 TB
(show image)
AJ030A StorageWorks MSL6030 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks MSL6060 Storage auto loader & library Tape Cartridge 48 TB
(show image)
AJ031A StorageWorks MSL6060 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks MSL6060 Storage auto loader & library Tape Cartridge 48 TB
(show image)
AJ032A StorageWorks MSL6060 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks MSL6030 Storage auto loader & library Tape Cartridge 24 TB
(show image)
AJ029A StorageWorks MSL6030 0.00
(excl. VAT)
0 (incl. VAT)