HP Compaq Presario CQ60-202US, AMD Mobile Sempron, 2.1 GHz, 15.6", 1366 x 768 pixels, 2 GB, 160 GB
HP Compaq Presario CQ60-202US. Processor family: AMD Mobile Sempron, Processor model: SI-42, Processor frequency: 2.1 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA GeForce 8200M G. Operating system installed: Windows Vista Home Basic. Weight: 6.06 lbs (2.75 kg)