HP logo

HP EliteDesk 800 G2 Small Form Factor PC

Brand:
Product family:
Product series:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36013
Info modified on:
26 Jun 2024, 05:06:00
Short summary description HP EliteDesk 800 G2 Small Form Factor PC:

HP EliteDesk 800 G2 Small Form Factor PC, 3.4 GHz, Intel® Core™ i7, 16 GB, 512 GB, DVD Super Multi, Windows 10

Long summary description HP EliteDesk 800 G2 Small Form Factor PC:

HP EliteDesk 800 G2 Small Form Factor PC. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10, Operating system architecture: 64-bit. Power supply: 200 W. Chassis type: SFF. Product type: PC

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.