HP logo

HP EliteBook 820 G3 Notebook PC

Brand:
Product family:
Product series:
HP segment:
Business
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123754
Info modified on:
13 Jun 2025, 17:20:30
End of life date:
01 Nov 2018
Short summary description HP EliteBook 820 G3 Notebook PC:

HP EliteBook 820 G3 Notebook PC, Intel® Core™ i5, 2.4 GHz, 12.5", 1366 x 768 pixels, 8 GB, 256 GB

Long summary description HP EliteBook 820 G3 Notebook PC:

HP EliteBook 820 G3 Notebook PC. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6300U, Processor frequency: 2.4 GHz. Display diagonal: 12.5", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 7 Professional. Product color: Black, Silver

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.