HP logo

HP ENVY Curved 34-b011a Intel® Core™ i7 i7-7700T 34" 3440 x 1440 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Wi-Fi 5 (802.11ac) Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34411
Info modified on:
09 Mar 2024, 14:04:25
Short summary description HP ENVY Curved 34-b011a Intel® Core™ i7 i7-7700T 34" 3440 x 1440 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Wi-Fi 5 (802.11ac) Silver:

HP ENVY Curved 34-b011a, 34", Quad HD, Intel® Core™ i7, 8 GB, 1 TB, Windows 10 Pro

Long summary description HP ENVY Curved 34-b011a Intel® Core™ i7 i7-7700T 34" 3440 x 1440 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Wi-Fi 5 (802.11ac) Silver:

HP ENVY Curved 34-b011a. Product type: All-in-One PC. Display diagonal: 34", HD type: Quad HD, Display resolution: 3440 x 1440 pixels, Screen shape: Curved. Processor family: Intel® Core™ i7, Processor frequency: 2.9 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 630. Built-in camera. Operating system installed: Windows 10 Pro. Product color: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.