HP Pavilion Computadora de escritorio - 570-p049, 3 GHz, Intel® Core™ i5, 12 GB, 2 TB, DVD Super Multi, Windows 10 Home
HP Pavilion Computadora de escritorio - 570-p049. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7400. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: Mini Tower. Product type: PC