HP logo

HP Spectre x360 - 15-bl012dx

Brand:
Product family:
Product series:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10644
Info modified on:
02 Jun 2025, 18:19:00
End of life date:
31 Dec 2017
Short summary description HP Spectre x360 - 15-bl012dx:

HP Spectre x360 - 15-bl012dx, Intel® Core™ i7, 2.7 GHz, 15.6", 3840 x 2160 pixels, 16 GB, 512 GB

Long summary description HP Spectre x360 - 15-bl012dx:

HP Spectre x360 - 15-bl012dx. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2.7 GHz. Display diagonal: 15.6", HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product color: Aluminum, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.