HP logo

HP ProBook 430 G4 Intel® Pentium® 4415U Laptop 13.3" HD 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106738
Info modified on:
14 Mar 2024, 19:10:19
Short summary description HP ProBook 430 G4 Intel® Pentium® 4415U Laptop 13.3" HD 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Silver:

HP ProBook 430 G4, Intel® Pentium®, 2.3 GHz, 13.3", 1366 x 768 pixels, 4 GB, 128 GB

Long summary description HP ProBook 430 G4 Intel® Pentium® 4415U Laptop 13.3" HD 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Silver:

HP ProBook 430 G4. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: 4415U, Processor frequency: 2.3 GHz. Display diagonal: 13.3", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 610. Operating system installed: Windows 10 Pro. Product color: Silver

Reasons to buy
Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.