HP logo

HP ProBook 440 G4 Intel® Core™ i7 i7-7500U Laptop 14" Full HD 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® 930MX FreeDOS Silver

Brand:
Product family:
Product series:
HP segment:
Business
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42702
Info modified on:
24 Jan 2025, 20:52:14
Short summary description HP ProBook 440 G4 Intel® Core™ i7 i7-7500U Laptop 14" Full HD 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® 930MX FreeDOS Silver:

HP ProBook 440 G4, Intel® Core™ i7, 2.7 GHz, 14", 1920 x 1080 pixels, 8 GB, 1.26 TB

Long summary description HP ProBook 440 G4 Intel® Core™ i7 i7-7500U Laptop 14" Full HD 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® 930MX FreeDOS Silver:

HP ProBook 440 G4. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2.7 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: FreeDOS. Product color: Silver

Reasons to buy
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.